Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Harris Corporation CDP1824D
CDP1824D
Active
Memory
Description:
IC SRAM 256BIT PARALLEL 18SBDIP
Manufacturer:
Harris Corporation
Datasheet:
CDP1824D Datasheet
History Price: $14.96000
In Stock: 26425
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDP1824D vs CDP1824CD
Part No
CDP1824D
CDP1824CD
Category
Memory
Memory
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
SRAM
SRAM
Technology
SRAM - Asynchronous
SRAM - Asynchronous
Memory Size
256bit
256bit
Memory Organization
32 x 8
32 x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
320 ns
710 ns
Voltage - Supply
4V ~ 10.5V
4V ~ 6.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
18-CDIP (0.300", 7.62mm)
18-CDIP
Supplier Device Package
18-SBDIP
18-CDIP