Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Harris Corporation CDP1804ACD
CDP1804ACD
Active
Embedded - Microprocessors
Description:
IC MPU 5MHZ 40CDIP
Manufacturer:
Harris Corporation
Datasheet:
CDP1804ACD Datasheet
History Price: $13.31000
In Stock: 23840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDP1804ACD vs CDP1802BCDX
Part No
CDP1804ACD
CDP1802BCDX
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
CDP1804AC
CDP1802
Number of Cores/Bus Width
1 Core, 8-Bit
1 Core, 8-Bit
Speed
5MHz
5MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Security Features
-
-
Package / Case
Through Hole
Through Hole
Supplier Device Package
40-CDIP
40-CDIP (0.600", 15.24mm)