Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments CDCVF855PWR
CDCVF855PWR
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PLL CLOCK DRIVER 28TSSOP
Manufacturer:
Texas Instruments
Datasheet:
CDCVF855PWR Datasheet
History Price: $2.16300
In Stock: 48225
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDCVF855PWR vs CDCEL913PWR
Part No
CDCVF855PWR
CDCEL913PWR
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
PLL Clock Driver
PLL Clock Synthesizer
PLL
Yes with Bypass
Yes with Bypass
Input
SSTL-2
LVCMOS, Crystal
Output
SSTL-2
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
2:5
1:3
Differential - Input:Output
Yes/Yes
No/No
Frequency - Max
220MHz
230MHz
Divider/Multiplier
No/No
Yes/Yes
Voltage - Supply
2.3V ~ 2.7V
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
14-TSSOP