☰
CDCVF855PWR
CDCVF855PWR
Active
Description:  IC PLL CLOCK DRIVER 28TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCVF855PWR Datasheet
History Price: $2.16300
In Stock: 29200
CDCVF855PWR vs CDC536DB
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Type
PLL Clock Driver
PLL Clock Driver
PLL
Yes with Bypass
Yes with Bypass
Input
SSTL-2
TTL
Output
SSTL-2
LVTTL
Number of Circuits
1
1
Ratio - Input:Output
2:5
1:6
Differential - Input:Output
Yes/Yes
No/No
Frequency - Max
220MHz
100MHz
Divider/Multiplier
No/No
Yes/Yes
Voltage - Supply
2.3V ~ 2.7V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-TSSOP
28-SSOP