☰
CDCV855PWR
CDCV855PWR
Not For New Designs
Description:  IC PLL CLOCK DRIVER 28TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCV855PWR Datasheet
History Price: $3.60000
In Stock: 5385
CDCV855PWR vs CDCEL913PWR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Type
PLL Clock Driver
PLL Clock Synthesizer
PLL
Yes with Bypass
Yes with Bypass
Input
SSTL-2
LVCMOS, Crystal
Output
SSTL-2
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:5
1:3
Differential - Input:Output
Yes/Yes
No/No
Frequency - Max
180MHz
230MHz
Divider/Multiplier
No/No
Yes/Yes
Voltage - Supply
2.3V ~ 2.7V
1.7V ~ 1.9V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
14-TSSOP