Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments CDCV855IPWR
CDCV855IPWR
Not For New Designs
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PLL CLOCK DRIVER 28TSSOP
Manufacturer:
Texas Instruments
Datasheet:
CDCV855IPWR Datasheet
History Price: $2.17500
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDCV855IPWR vs CDCE421ARGET
Part No
CDCV855IPWR
CDCE421ARGET
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Type
PLL Clock Driver
Clock Generator
PLL
Yes with Bypass
Yes
Input
SSTL-2
LVCMOS, Crystal
Output
SSTL-2
LVDS, LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:5
1:1
Differential - Input:Output
Yes/Yes
No/Yes
Frequency - Max
180MHz
1.2GHz
Divider/Multiplier
No/No
Yes/Yes
Voltage - Supply
2.3V ~ 2.7V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
28-TSSOP
24-VQFN (4x4)