Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Texas Instruments CDCP1803RTHT
CDCP1803RTHT
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:3 800MHZ 24VQFN
Manufacturer:
Texas Instruments
Datasheet:
CDCP1803RTHT Datasheet
History Price: $4.67000
In Stock: 16240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDCP1803RTHT vs CDC351DB
Part No
CDCP1803RTHT
CDC351DB
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Type
Fanout Buffer (Distribution), Divider, Multiplexer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:3
1:10
Differential - Input:Output
Yes/Yes
No/No
Input
CML, HSTL, LVCMOS, LVDS, LVTTL, SSTL-2, VML
LVTTL
Output
LVPECL
LVTTL, TRI-State
Frequency - Max
800 MHz
100 MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-VQFN (4x4)
24-SSOP