Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Current Regulation/Management
/ Central Semiconductor CDCLD400 TR13
CDCLD400 TR13
Active
PMIC - Current Regulation/Management
Description:
IC CURRENT LIMITING DPAK
Manufacturer:
Central Semiconductor
Datasheet:
CDCLD400 TR13 Datasheet
History Price: $5.60000
In Stock: 26240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDCLD400 TR13 vs CDCLD080 TR13
Part No
CDCLD400 TR13
CDCLD080 TR13
Category
PMIC - Current Regulation/Management
PMIC - Current Regulation/Management
Manufacturer
Central Semiconductor
Central Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Current Limiting
Current Limiting
Sensing Method
-
-
Accuracy
-
-
Voltage - Input
13.5V
50V
Current - Output
460mA
88mA
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
DPAK