☰
CDCEL925PWR
CDCEL925PWR
Active
Description:  IC CLK/FREQ SYNTH 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCEL925PWR Datasheet
History Price: $4.45000
In Stock: 15520
CDCEL925PWR vs CDC922DLR
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Clock/Frequency Synthesizer
-
PLL
Yes with Bypass
-
Input
LVCMOS, Crystal
-
Output
LVCMOS
-
Number of Circuits
1
-
Ratio - Input:Output
1:5
-
Differential - Input:Output
No/No
-
Frequency - Max
230MHz
-
Divider/Multiplier
Yes/No
-
Voltage - Supply
1.7V ~ 1.9V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
16-TSSOP
-