☰
CDCE906PW
CDCE906PW
Active
Description:  IC PLL FREQ SYNTH 20TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCE906PW Datasheet
History Price: $6.53000
In Stock: 42240
CDCE906PW vs CDCEL913PW
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
PLL Frequency Synthesizer
PLL Clock Synthesizer
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, Crystal
LVCMOS, Crystal
Output
LVCMOS
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:6
1:3
Differential - Input:Output
Yes/No
No/No
Frequency - Max
167MHz
230MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
3V ~ 3.6V
1.7V ~ 1.9V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
14-TSSOP