Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Texas Instruments CDCDB803RSLT
CDCDB803RSLT
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:8 250MHZ 48VQFN
Manufacturer:
Texas Instruments
Datasheet:
CDCDB803RSLT Datasheet
History Price: $4.32988
In Stock: 8720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDCDB803RSLT vs CDC337DW
Part No
CDCDB803RSLT
CDC337DW
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Type
Clock Buffer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:8
1:8
Differential - Input:Output
Yes/Yes
No/No
Input
Clock, HCSL
TTL
Output
Clock, HCSL
CMOS
Frequency - Max
250 MHz
80 MHz
Voltage - Supply
3V ~ 3.6V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
48-VQFN (6x6)
20-SOIC