☰
CDC950DGG
CDC950DGG
Obsolete
Description:  IC CLK/FREQ SYNTH 48TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDC950DGG Datasheet
History Price: $2.10000
In Stock: 8000
CDC950DGG vs CDC2536DB
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Type
Clock/Frequency Synthesizer
PLL Clock Driver
PLL
Yes with Bypass
Yes with Bypass
Input
Clock, Crystal
LVTTL
Output
CMOS, HSCL
LVTTL
Number of Circuits
1
1
Ratio - Input:Output
1:20
1:6
Differential - Input:Output
No/Yes
No/No
Frequency - Max
133MHz
100MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
48-TSSOP
28-SSOP