Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments CDC913DW
CDC913DW
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
CLOCK GENERATOR
Manufacturer:
Texas Instruments
Datasheet:
CDC913DW Datasheet
History Price: $2.17000
In Stock: 28720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDC913DW vs CDCEL913PW
Part No
CDC913DW
CDCEL913PW
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
-
PLL Clock Synthesizer
PLL
-
Yes with Bypass
Input
-
LVCMOS, Crystal
Output
-
LVCMOS
Number of Circuits
-
1
Ratio - Input:Output
-
1:3
Differential - Input:Output
-
No/No
Frequency - Max
-
230MHz
Divider/Multiplier
-
Yes/Yes
Voltage - Supply
-
1.7V ~ 1.9V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
14-TSSOP