☰
CDC536DBG4
CDC536DBG4
Discontinued
Description:  IC PLL CLOCK DRIVER 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   CDC536DBG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 3670
CDC536DBG4 vs CDCEL949PW
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Discontinued
Active
Type
PLL Clock Driver
Clock/Frequency Synthesizer
PLL
Yes with Bypass
Yes with Bypass
Input
TTL
LVCMOS, Crystal
Output
LVTTL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:6
1:9
Differential - Input:Output
No/No
No/No
Frequency - Max
100MHz
230MHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
3V ~ 3.6V
1.7V ~ 1.9V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SSOP
24-TSSOP