Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments CDC536DBG4
CDC536DBG4
Discontinued
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PLL CLOCK DRIVER 28SSOP
Manufacturer:
Texas Instruments
Datasheet:
CDC536DBG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 3670
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDC536DBG4 vs CDCE72010RGCT
Part No
CDC536DBG4
CDCE72010RGCT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Type
PLL Clock Driver
Clock Synchronizer, Fanout (Distribution), Jitter Cleaner
PLL
Yes with Bypass
Yes
Input
TTL
LVCMOS, LVDS, LVPECL
Output
LVTTL
LVCMOS, LVDS, LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:6
3:20
Differential - Input:Output
No/No
Yes/Yes
Frequency - Max
100MHz
1.5GHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
64-VFQFN Exposed Pad
Supplier Device Package
28-SSOP
64-VQFN (9x9)