☰
CDC536DBG4
CDC536DBG4
Discontinued
Description:  IC PLL CLOCK DRIVER 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   CDC536DBG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 3670
CDC536DBG4 vs CDC2536DB
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Discontinued
Active
Type
PLL Clock Driver
PLL Clock Driver
PLL
Yes with Bypass
Yes with Bypass
Input
TTL
LVTTL
Output
LVTTL
LVTTL
Number of Circuits
1
1
Ratio - Input:Output
1:6
1:6
Differential - Input:Output
No/No
No/No
Frequency - Max
100MHz
100MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
28-SSOP