☰
CDC516DGG
CDC516DGG
Active
Description:  IC PLL CLOCK DRIVER 48TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDC516DGG Datasheet
History Price: $10.00000
In Stock: 4240
CDC516DGG vs CDCE421ARGET
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Type
PLL Clock Driver
Clock Generator
PLL
Yes with Bypass
Yes
Input
LVTTL
LVCMOS, Crystal
Output
LVTTL
LVDS, LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:16
1:1
Differential - Input:Output
No/No
No/Yes
Frequency - Max
125MHz
1.2GHz
Divider/Multiplier
No/No
Yes/Yes
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
48-TSSOP
24-VQFN (4x4)