Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Texas Instruments CDC516DGG
CDC516DGG
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PLL CLOCK DRIVER 48TSSOP
Manufacturer:
Texas Instruments
Datasheet:
CDC516DGG Datasheet
History Price: $10.00000
In Stock: 4240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDC516DGG vs CDCE421ARGER
Part No
CDC516DGG
CDCE421ARGER
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Type
PLL Clock Driver
Clock Generator
PLL
Yes with Bypass
Yes
Input
LVTTL
LVCMOS, Crystal
Output
LVTTL
LVDS, LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:16
1:1
Differential - Input:Output
No/No
No/Yes
Frequency - Max
125MHz
1.2GHz
Divider/Multiplier
No/No
Yes/Yes
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
48-TSSOP
24-VQFN (4x4)