☰
CDC516DGG
CDC516DGG
Active
Description:  IC PLL CLOCK DRIVER 48TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDC516DGG Datasheet
History Price: $10.00000
In Stock: 4240
CDC516DGG vs CDC536DB
Series
-
-
Packaging
Bulk or Tube
Bulk or Tube
Status
Active
Active
Type
PLL Clock Driver
PLL Clock Driver
PLL
Yes with Bypass
Yes with Bypass
Input
LVTTL
TTL
Output
LVTTL
LVTTL
Number of Circuits
1
1
Ratio - Input:Output
1:16
1:6
Differential - Input:Output
No/No
No/No
Frequency - Max
125MHz
100MHz
Divider/Multiplier
No/No
Yes/Yes
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
48-TSSOP
28-SSOP