Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Texas Instruments CDC328ADR
CDC328ADR
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:6 100MHZ 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
CDC328ADR Datasheet
History Price: $7.37100
In Stock: 8025
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDC328ADR vs CDC340DW
Part No
CDC328ADR
CDC340DW
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:6
1:8
Differential - Input:Output
No/No
No/No
Input
TTL
TTL
Output
TTL
TTL
Frequency - Max
100 MHz
80 MHz
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
20-SOIC