☰
CDC303NS
CDC303NS
Active
Description:  ANALOG COMPUTER SYSTEMS
Manufacturer:  Texas Instruments
Datasheet:   CDC303NS Datasheet
History Price: $3.20000
In Stock: 29760
CDC303NS vs CDCEL913PWR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
-
PLL Clock Synthesizer
PLL
-
Yes with Bypass
Input
-
LVCMOS, Crystal
Output
-
LVCMOS
Number of Circuits
-
1
Ratio - Input:Output
-
1:3
Differential - Input:Output
-
No/No
Frequency - Max
-
230MHz
Divider/Multiplier
-
Yes/Yes
Voltage - Supply
-
1.7V ~ 1.9V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
14-TSSOP