Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Texas Instruments CDC208DWR
CDC208DWR
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:4 60MHZ 20SOIC
Manufacturer:
Texas Instruments
Datasheet:
CDC208DWR Datasheet
History Price: $8.46000
In Stock: 4880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDC208DWR vs CDC351DB
Part No
CDC208DWR
CDC351DB
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
2
1
Ratio - Input:Output
1:4
1:10
Differential - Input:Output
No/No
No/No
Input
TTL
LVTTL
Output
CMOS
LVTTL, TRI-State
Frequency - Max
60 MHz
100 MHz
Voltage - Supply
4.5V ~ 5.5V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SOIC
24-SSOP