☰
CDC208DWR
CDC208DWR
Active
Description:  IC CLK BUFFER 1:4 60MHZ 20SOIC
Manufacturer:  Texas Instruments
Datasheet:   CDC208DWR Datasheet
History Price: $8.46000
In Stock: 4880
CDC208DWR vs CDC328D
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Fanout Buffer (Distribution)
-
Number of Circuits
2
-
Ratio - Input:Output
1:4
-
Differential - Input:Output
No/No
-
Input
TTL
-
Output
CMOS
-
Frequency - Max
60 MHz
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
20-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
20-SOIC
-