☰
CDC204N
CDC204N
Active
Description:  IC CLK BUFFER 6:6 80MHZ 20DIP
Manufacturer:  Texas Instruments
Datasheet:   CDC204N Datasheet
History Price: $0.19000
In Stock: 45120
CDC204N vs CDC319DB
Part No
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Type
Buffer/Driver
Fanout Buffer (Distribution), Data
Number of Circuits
1
1
Ratio - Input:Output
6:6
1:10
Differential - Input:Output
No/No
No/No
Input
CMOS
LVTTL
Output
CMOS
LVTTL, TTL
Frequency - Max
80 MHz
100 MHz
Voltage - Supply
4.75V ~ 5.25V
3.135V ~ 3.465V
Operating Temperature
25 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-PDIP
28-SSOP