☰
CD74HCT367MT
CD74HCT367MT
Active
Description:  IC BUF NON-INVERT 5.5V 16SOIC
Manufacturer:  Texas Instruments
History Price: $1.42000
In Stock: 27600
CD74HCT367MT vs CD74ACT540E
Series
74HCT
74ACT
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Inverting
Number of Elements
2
1
Number of Bits per Element
2, 4 (Hex)
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
4mA, 4mA
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
20-PDIP