☰
CD74HCT356E
CD74HCT356E
Active
Description:  IC MULTIPLEXER 1 X 8:1 20DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HCT356E Datasheet
History Price: $1.89000
In Stock: 15520
CD74HCT356E vs CD74ACT158E
Series
74HCT
74ACT
Packaging
Tube
Bulk
Status
Active
Active
Type
Multiplexer
Data Selector/Multiplexer
Circuit
1 x 8:1
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
4mA, 4mA
24mA, 24mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
16-PDIP