☰
CD74HCT243E
CD74HCT243E
Active
Description:  IC TXRX NON-INVERT 5.5V 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HCT243E Datasheet
History Price: $1.38000
In Stock: 28460
CD74HCT243E vs CD74ACT244E
Series
74HCT
74ACT
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Transceiver, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
4
4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
6mA, 6mA
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
20-PDIP