Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments CD74HCT237E
CD74HCT237E
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC DECODER/DEMUX 1X3:8 16DIP
Manufacturer:
Texas Instruments
Datasheet:
CD74HCT237E Datasheet
History Price: $1.51000
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD74HCT237E vs CD74ACT138E
Part No
CD74HCT237E
CD74ACT138E
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Texas Instruments
Series
74HCT
74ACT
Packaging
Tube
Tube
Status
Active
Active
Type
Decoder/Demultiplexer
Decoder/Demultiplexer
Circuit
1 x 3:8
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
4mA, 4mA
24mA, 24mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP