☰
CD74HCT166E
CD74HCT166E
Active
Description:  IC 8-BIT PAR/SER SHIFT REG 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HCT166E Datasheet
History Price: $0.62000
In Stock: 41315
CD74HCT166E vs CD74AC299E
Series
74HCT
74AC
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Shift Register
Shift Register
Output Type
Push-Pull
Tri-State
Number of Elements
1
1
Number of Bits per Element
8
8
Function
Parallel or Serial to Serial
Universal
Voltage - Supply
4.5V ~ 5.5V
1.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
20-PDIP