☰
CD74HCT151E
CD74HCT151E
Active
Description:  IC MULTIPLEXER 1 X 8:1 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HCT151E Datasheet
History Price: $0.62000
In Stock: 32240
CD74HCT151E vs CD74ACT253E
Series
74HCT
74ACT
Packaging
Tube
Tube
Status
Active
Active
Type
Multiplexer
Multiplexer
Circuit
1 x 8:1
2 x 4:1
Independent Circuits
1
1
Current - Output High, Low
4mA, 4mA
75mA, 75mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP