☰
CD74HCT147E
CD74HCT147E
Active
Description:  IC PRIORITY ENCOD 1 X 10:4 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HCT147E Datasheet
History Price: $0.81000
In Stock: 12720
CD74HCT147E vs CD74HC147PW
Series
74HCT
74HC
Packaging
Tube
Tube
Status
Active
Active
Type
Priority Encoder
Priority Encoder
Circuit
1 x 10:4
1 x 10:4
Independent Circuits
1
1
Current - Output High, Low
4mA, 4mA
5.2mA, 5.2mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-PDIP
16-TSSOP