☰
CD74HC74EE4
CD74HC74EE4
Active
Description:  IC FF D-TYPE DUAL 1BIT 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HC74EE4 Datasheet
History Price: $0.23047
In Stock: 5580
CD74HC74EE4 vs CD74ACT175EE4
Series
74HC
74ACT
Packaging
Tube
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
-
Type
D-Type
-
Output Type
Complementary
-
Number of Elements
2
-
Number of Bits per Element
1
-
Clock Frequency
35 MHz
-
Max Propagation Delay @ V, Max CL
34ns @ 6V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
5.2mA, 5.2mA
-
Voltage - Supply
2V ~ 6V
-
Current - Quiescent (Iq)
4 μA
-
Input Capacitance
10 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Supplier Device Package
14-PDIP
-
Package / Case
14-DIP (0.300", 7.62mm)
-