☰
CD74HC73E
CD74HC73E
Active
Description:  IC FF JK TYPE DUAL 1BIT 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HC73E Datasheet
History Price: $0.61000
In Stock: 48560
CD74HC73E vs CD74ACT109E
Series
74HC
74ACT
Packaging
Tube
Tube
Status
Active
Active
Function
Reset
Set(Preset) and Reset
Type
JK Type
JK Type
Output Type
Complementary
Complementary
Number of Elements
2
2
Number of Bits per Element
1
1
Clock Frequency
60 MHz
100 MHz
Max Propagation Delay @ V, Max CL
28ns @ 6V, 50pF
10.3ns @ 5V, 50pF
Trigger Type
Negative Edge
Positive Edge
Current - Output High, Low
5.2mA, 5.2mA
24mA, 24mA
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Current - Quiescent (Iq)
4 μA
4 μA
Input Capacitance
10 pF
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
16-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)