☰
CD74HC574E
CD74HC574E
Active
Description:  IC FF D-TYPE SNGL 8BIT 20DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HC574E Datasheet
History Price: $0.91000
In Stock: 14400
CD74HC574E vs CD74ACT74E
Series
74HC
74ACT
Packaging
Tube
Tube
Status
Active
Active
Function
Standard
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Complementary
Number of Elements
1
2
Number of Bits per Element
8
1
Clock Frequency
60 MHz
85 MHz
Max Propagation Delay @ V, Max CL
28ns @ 6V, 50pF
9.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
7.8mA, 7.8mA
24mA, 24mA
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Current - Quiescent (Iq)
8 μA
4 μA
Input Capacitance
10 pF
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
20-PDIP
14-PDIP
Package / Case
20-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)