☰
CD74HC368E
CD74HC368E
Active
Description:  IC BUFFER INVERT 6V 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HC368E Datasheet
History Price: $1.26000
In Stock: 48900
CD74HC368E vs CD74ACT540E
Series
74HC
74ACT
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Buffer, Inverting
Buffer, Inverting
Number of Elements
2
1
Number of Bits per Element
2, 4 (Hex)
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
7.8mA, 7.8mA
24mA, 24mA
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
20-PDIP