Packaging
Tape & Reel (TR)
Tube
Logic Type
OR Gate
NAND Gate
Voltage - Supply
2V ~ 6V
2V ~ 6V
Current - Quiescent (Max)
2 μA
2 μA
Current - Output High, Low
5.2mA, 5.2mA
-, 5.2mA
Input Logic Level - Low
0.5V ~ 1.8V
0.5V ~ 1.8V
Input Logic Level - High
1.5V ~ 4.2V
1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL
15ns @ 6V, 50pF
17ns @ 6V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
14-PDIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)