☰
CD74HC30MT
CD74HC30MT
Active
Description:  IC GATE NAND 1CH 8-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74HC30MT Datasheet
History Price: $1.05000
In Stock: 5040
CD74HC30MT vs CD74ACT14E
Series
74HC
74ACT
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Logic Type
NAND Gate
Inverter
Number of Circuits
1
6
Number of Inputs
8
1
Features
-
-
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Current - Quiescent (Max)
2 μA
4 μA
Current - Output High, Low
5.2mA, 5.2mA
24mA, 24mA
Input Logic Level - Low
0.5V ~ 1.8V
0.8V ~ 1.3V
Input Logic Level - High
1.5V ~ 4.2V
1.4V ~ 2V
Max Propagation Delay @ V, Max CL
22ns @ 6V, 50pF
14.5ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
14-PDIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)