☰
CD74HC259MT
CD74HC259MT
Active
Description:  IC ADDRESSABLE LATCH 16-SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74HC259MT Datasheet
History Price: $1.42000
In Stock: 48000
CD74HC259MT vs CD74ACT573E
Series
74HC
74ACT
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Logic Type
D-Type, Addressable
D-Type Transparent Latch
Circuit
1:8
8:8
Output Type
Standard
Tri-State
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Independent Circuits
1
1
Delay Time - Propagation
13ns
3.1ns
Current - Output High, Low
5.2mA, 5.2mA
24mA, 24mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
20-PDIP