☰
CD74HC258E
CD74HC258E
Active
Description:  QUAD 2-INPUT MUX
Manufacturer:  Harris Corporation
Datasheet:   CD74HC258E Datasheet
History Price: $0.33000
In Stock: 46425
CD74HC258E vs CD74ACT253E
Series
74HC
74ACT
Packaging
Bulk
Tube
Status
Active
Active
Type
Multiplexer
Multiplexer
Circuit
4 x 2:1
2 x 4:1
Independent Circuits
1
1
Current - Output High, Low
7.8mA, 7.8mA
75mA, 75mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP