☰
CD74HC253MT
CD74HC253MT
Active
Description:  IC MULTIPLEXER 2 X 4:1 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74HC253MT Datasheet
History Price: $0.78000
In Stock: 40305
CD74HC253MT vs CD74ACT253E
Series
74HC
74ACT
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Multiplexer
Multiplexer
Circuit
2 x 4:1
2 x 4:1
Independent Circuits
1
1
Current - Output High, Low
7.8mA, 7.8mA
75mA, 75mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP