Packaging
Tape & Reel (TR)
Tube
Logic Type
Transceiver, Non-Inverting
Buffer, Inverting
Number of Bits per Element
4
8
Output Type
3-State
3-State
Current - Output High, Low
7.8mA, 7.8mA
24mA, 24mA
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
20-PDIP