Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments CD74HC237E
CD74HC237E
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC DECODER/DEMUX 1X3:8 16DIP
Manufacturer:
Texas Instruments
Datasheet:
CD74HC237E Datasheet
History Price: $0.78000
In Stock: 14960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD74HC237E vs CD74HC147PW
Part No
CD74HC237E
CD74HC147PW
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Texas Instruments
Series
74HC
74HC
Packaging
Tube
Tube
Status
Active
Active
Type
Decoder/Demultiplexer
Priority Encoder
Circuit
1 x 3:8
1 x 10:4
Independent Circuits
1
1
Current - Output High, Low
5.2mA, 5.2mA
5.2mA, 5.2mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2V ~ 6V
2V ~ 6V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-PDIP
16-TSSOP