☰
CD74HC237E
CD74HC237E
Active
Description:  IC DECODER/DEMUX 1X3:8 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HC237E Datasheet
History Price: $0.78000
In Stock: 14960
CD74HC237E vs CD74ACT157E
Series
74HC
74ACT
Packaging
Tube
Tube
Status
Active
Active
Type
Decoder/Demultiplexer
Multiplexer
Circuit
1 x 3:8
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
5.2mA, 5.2mA
24mA, 24mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP