☰
CD74HC126E
CD74HC126E
Active
Description:  IC BUFFER NON-INVERT 6V 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HC126E Datasheet
History Price: $0.82000
In Stock: 21120
CD74HC126E vs CD74ACT244E
Series
74HC
74ACT
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
4
2
Number of Bits per Element
1
4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
7.8mA, 7.8mA
24mA, 24mA
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
20-PDIP