Packaging
Tape & Reel (TR)
Tube
Function
Set(Preset) and Reset
Standard
Output Type
Complementary
Tri-State, Non-Inverted
Number of Bits per Element
1
8
Clock Frequency
60 MHz
110 MHz
Max Propagation Delay @ V, Max CL
30ns @ 6V, 50pF
11.2ns @ 5V, 50pF
Trigger Type
Negative Edge
Positive Edge
Current - Output High, Low
5.2mA, 5.2mA
24mA, 24mA
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Current - Quiescent (Iq)
4 μA
8 μA
Input Capacitance
10 pF
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-SOIC
20-PDIP
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)