Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Texas Instruments CD74HC10E
CD74HC10E
Active
Logic - Gates and Inverters
Description:
IC GATE NAND 3CH 3-INP 14DIP
Manufacturer:
Texas Instruments
Datasheet:
CD74HC10E Datasheet
History Price: $0.68000
In Stock: 1490
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD74HC10E vs CD74ACT14E
Part No
CD74HC10E
CD74ACT14E
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Texas Instruments
Series
74HC
74ACT
Packaging
Tube
Tube
Status
Active
Active
Logic Type
NAND Gate
Inverter
Number of Circuits
3
6
Number of Inputs
3
1
Features
-
-
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Current - Quiescent (Max)
2 μA
4 μA
Current - Output High, Low
5.2mA, 5.2mA
24mA, 24mA
Input Logic Level - Low
0.5V ~ 1.8V
0.8V ~ 1.3V
Input Logic Level - High
1.5V ~ 4.2V
1.4V ~ 2V
Max Propagation Delay @ V, Max CL
17ns @ 6V, 50pF
14.5ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)