☰
CD74HC107E
CD74HC107E
Active
Description:  IC FF JK TYPE DUAL 1BIT 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HC107E Datasheet
History Price: $0.98000
In Stock: 1785
CD74HC107E vs CD74ACT574E
Series
74HC
74ACT
Packaging
Tube
Tube
Status
Active
Active
Function
Reset
Standard
Type
JK Type
D-Type
Output Type
Complementary
Tri-State, Non-Inverted
Number of Elements
2
1
Number of Bits per Element
1
8
Clock Frequency
60 MHz
110 MHz
Max Propagation Delay @ V, Max CL
29ns @ 6V, 50pF
11.2ns @ 5V, 50pF
Trigger Type
Negative Edge
Positive Edge
Current - Output High, Low
5.2mA, 5.2mA
24mA, 24mA
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Current - Quiescent (Iq)
4 μA
8 μA
Input Capacitance
10 pF
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
20-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)