☰
CD74HC08E
CD74HC08E
Active
Description:  IC GATE AND 4CH 2-INP 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HC08E Datasheet
History Price: $0.70000
In Stock: 13485
CD74HC08E vs CD74HC03E
Series
74HC
74HC
Packaging
Tube
Tube
Status
Active
Active
Logic Type
AND Gate
NAND Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
Open Drain
Voltage - Supply
2V ~ 6V
2V ~ 6V
Current - Quiescent (Max)
2 μA
2 μA
Current - Output High, Low
5.2mA, 5.2mA
-, 5.2mA
Input Logic Level - Low
0.5V ~ 1.8V
0.5V ~ 1.8V
Input Logic Level - High
1.5V ~ 4.2V
1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL
15ns @ 6V, 50pF
17ns @ 6V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)