Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Texas Instruments CD74HC03M96
CD74HC03M96
Active
Logic - Gates and Inverters
Description:
IC GATE NAND OD 4CH 2-INP 14SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD74HC03M96 Datasheet
History Price: $0.54000
In Stock: 32320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD74HC03M96 vs CD74ACT02M
Part No
CD74HC03M96
CD74ACT02M
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Texas Instruments
Series
74HC
74ACT
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Logic Type
NAND Gate
NOR Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
Open Drain
-
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Current - Quiescent (Max)
2 μA
4 μA
Current - Output High, Low
-, 5.2mA
24mA, 24mA
Input Logic Level - Low
0.5V ~ 1.8V
0.8V
Input Logic Level - High
1.5V ~ 4.2V
2V
Max Propagation Delay @ V, Max CL
17ns @ 6V, 50pF
12.2ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)