☰
CD74HC00MT
CD74HC00MT
Active
Description:  IC GATE NAND 4CH 2-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74HC00MT Datasheet
History Price: $1.05000
In Stock: 19360
CD74HC00MT vs CD74AC32E
Series
74HC
74AC
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Logic Type
NAND Gate
OR Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
2V ~ 6V
1.5V ~ 5.5V
Current - Quiescent (Max)
2 μA
4 μA
Current - Output High, Low
5.2mA, 5.2mA
24mA, 24mA
Input Logic Level - Low
0.5V ~ 1.8V
0.3V ~ 1.65V
Input Logic Level - High
1.5V ~ 4.2V
1.2V ~ 3.85V
Max Propagation Delay @ V, Max CL
15ns @ 6V, 50pF
9.5ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
14-PDIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)